TE Connectivity Rectangular Wire & Cable Connectors & Housings 1600820-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Power Positions : 3 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Blade, Pin Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 8.25 MM  [.1 INCH , .325 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Power Positions : 3 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Blade, Pin Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 8.25 MM  [.1 INCH , .325 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1600820-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1600820-7
Rectangular Wire & Cable Connectors & Housings 1600820-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Power Positions : 3 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Blade, Pin Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM , 8.25 MM  [.1 INCH , .325 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7
  • Number of Power Positions : 3
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 45
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Blade, Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2.54 MM , 8.25 MM  [.1 INCH , .325 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1600820-7
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102537-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connector Backshells - 7242359 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers