TE Connectivity Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity 15SRB8-R

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity - 88K2422 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity
88K2422
Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity 88K2422
RFI POWER LINE FILTER, 15A, 16.6UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 16.6UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15SRB8-R 88K2422
Product Name Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details