TE Connectivity Ring Connectors 160336-2

Description
Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A107159TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107159TR-ND
Ring Connectors A107159TR-ND
Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A107159CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107159CT-ND
Ring Connectors A107159CT-ND
Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Tongue I.s. Amp - Te Connectivity - 17R4165 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue I.s. Amp - Te Connectivity
17R4165
Ring Tongue I.s. Amp - Te Connectivity 17R4165
RING TONGUE I.S.

RING TONGUE I.S.

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity
70AH7042
Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity 70AH7042
TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 10AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107159TR-ND 17R4165 70AH7042
Product Name Ring Connectors Ring Tongue I.s. Amp - Te Connectivity Terminal, Ring Tongue, 5/16", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data