TE Connectivity Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity 15SRB8-S

Description
RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity - 88K2423 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity
88K2423
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity 88K2423
RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet
15Srb8-S=F8220B Corcom - Te Connectivity - 35AC8577 - Newark, An Avnet Company
Chicago, IL, United States
15Srb8-S=F8220B Corcom - Te Connectivity
35AC8577
15Srb8-S=F8220B Corcom - Te Connectivity 35AC8577
15SRB8-S=F8220B

15SRB8-S=F8220B

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 88K2423 35AC8577
Product Name Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity 15Srb8-S=F8220B Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.062″ Pin Plug, Adapter - 9340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details