TE Connectivity Power Inlet Filter, Emi, 15A, 250Vac; Connector Type Corcom - Te Connectivity 15EEJ8

Description
POWER INLET FILTER, EMI, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 15A, 250Vac; Connector Type Corcom - Te Connectivity - 55M0468 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 15A, 250Vac; Connector Type Corcom - Te Connectivity
55M0468
Power Inlet Filter, Emi, 15A, 250Vac; Connector Type Corcom - Te Connectivity 55M0468
POWER INLET FILTER, EMI, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, EMI, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55M0468
Product Name Power Inlet Filter, Emi, 15A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details