TE Connectivity Ring Connectors 160341-2

Description
Ring Terminal Connector Circular 16-20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A128092TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128092TR-ND
Ring Connectors A128092TR-ND
Ring Terminal Connector Circular 16-20 AWG Crimp

Ring Terminal Connector Circular 16-20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364830-160341-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364830-160341-2
Connectors, Interconnects - Terminals - Ring Connectors 1364830-160341-2
Win Source Part Number: 1364830-160341-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Obsolete Base Product Number: 160341 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.791" (20.09mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm) Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.342" (8.69mm)

Win Source Part Number: 1364830-160341-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Obsolete
Base Product Number: 160341
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.791" (20.09mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.342" (8.69mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160341-2
Electronic Connector 392-160341-2
Ring Terminal, Brass, Tin, 15-20AWG, Non-Insulated Product overview: 160341-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160341-2 can be used for catalog matching and distributor lookup.

Ring Terminal, Brass, Tin, 15-20AWG, Non-Insulated Product overview: 160341-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160341-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Tongue Amp - Te Connectivity - 73P7378 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Amp - Te Connectivity
73P7378
Ring Tongue Amp - Te Connectivity 73P7378
RING TONGUE

RING TONGUE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128092TR-ND 1364830-160341-2 392-160341-2 73P7378
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Tongue Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products