TE Connectivity Power Inlet Filter, Medical, 15A, 250Vac; Connector Type Corcom - Te Connectivity 15EJH8

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, Medical, 15A, 250Vac; Connector Type Corcom - Te Connectivity - 40P8676 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 15A, 250Vac; Connector Type Corcom - Te Connectivity
40P8676
Power Inlet Filter, Medical, 15A, 250Vac; Connector Type Corcom - Te Connectivity 40P8676
POWER INLET FILTER, MEDICAL, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 15A, 250VAC; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site
15Ejh8=F8053 Corcom - Te Connectivity - 75AC5232 - Newark, An Avnet Company
Chicago, IL, United States
15Ejh8=F8053 Corcom - Te Connectivity
75AC5232
15Ejh8=F8053 Corcom - Te Connectivity 75AC5232
15EJH8=F8053

15EJH8=F8053

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15EJH8 40P8676 75AC5232
Product Name Power Inlet Filter, Medical, 15A, 250Vac; Connector Type Corcom - Te Connectivity 15Ejh8=F8053 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details