Body Features Compatible Conductor Material : Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [300 - 350 AWGKC ] Compatible Conductor Range - Tap : 127 - 177 MMSQ [266.8 - 336.4 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead
Other Color Cartridge Required : Blue
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation
Usage Conditions Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 150 - 185 MMSQ [300 - 350 AWGKC ]
- Compatible Conductor Range - Tap : 127 - 177 MMSQ [266.8 - 336.4 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead
Other
- Color Cartridge Required : Blue
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
Usage Conditions
- Operating Temperature Range : 0 - 175 DEGC [32 - 347 DEGF ]