TE Connectivity Rectangular Wire & Cable Connectors & Housings 1604001-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 15 MM  [.591 INCH ] Connector Height : 69.6 MM  [2.74 INCH ] Connector Length : 22.4 MM  [.96 INCH ] Connector Width : 22.4 MM  [.96 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 110 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 15 MM  [.591 INCH ] Connector Height : 69.6 MM  [2.74 INCH ] Connector Length : 22.4 MM  [.96 INCH ] Connector Width : 22.4 MM  [.96 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 110 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1604001-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1604001-2
Rectangular Wire & Cable Connectors & Housings 1604001-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation Diameter Range : 15 MM  [.591 INCH ] Connector Height : 69.6 MM  [2.74 INCH ] Connector Length : 22.4 MM  [.96 INCH ] Connector Width : 22.4 MM  [.96 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 110 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Blade

Dimensions


  • Compatible Insulation Diameter Range : 15 MM  [.591 INCH ]
  • Connector Height : 69.6 MM  [2.74 INCH ]
  • Connector Length : 22.4 MM  [.96 INCH ]
  • Connector Width : 22.4 MM  [.96 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67100 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 110

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now
Singapore, Singapore
120A 600V Electronic Connector
340-1604001-2
120A 600V Electronic Connector 340-1604001-2
1 POS Crimp Wire Housing, 120A, 600V, UL, Black Product overview: 1604001-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1604001-2 can be used for catalog matching and distributor lookup.

1 POS Crimp Wire Housing, 120A, 600V, UL, Black Product overview: 1604001-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1604001-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - A112458-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A112458-ND
Blade Type Power Connector Housings A112458-ND
1 Position Blade Type Power Housing Connector Non-Gendered Black

1 Position Blade Type Power Housing Connector Non-Gendered Black

Buy Now Datasheet
Connectors Miscellaneous - 1604001-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1604001-2
Connectors Miscellaneous 1604001-2
120A SGL POLE HSG SUBASY,BLACK

120A SGL POLE HSG SUBASY,BLACK

Buy Now
1604001-2 - 120A Sgl Pole Hsg Subasy,black Amp - Te Connectivity - 41AJ3259 - Newark, An Avnet Company
Chicago, IL, United States
1604001-2 - 120A Sgl Pole Hsg Subasy,black Amp - Te Connectivity
41AJ3259
1604001-2 - 120A Sgl Pole Hsg Subasy,black Amp - Te Connectivity 41AJ3259
1604001-2 - 120A SGL POLE HSG SUBASY,BLACK

1604001-2 - 120A SGL POLE HSG SUBASY,BLACK

Supplier's Site
Blade Type Power Connector Housings - 1604001-2 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Housings
1604001-2
Blade Type Power Connector Housings 1604001-2
CONN HOUSING 1POS BLACK

CONN HOUSING 1POS BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604001-2 340-1604001-2 A112458-ND 1604001-2 41AJ3259 1604001-2
Product Name Rectangular Wire & Cable Connectors & Housings 120A 600V Electronic Connector Blade Type Power Connector Housings Connectors Miscellaneous 1604001-2 - 120A Sgl Pole Hsg Subasy,black Amp - Te Connectivity Blade Type Power Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Microminiature & Nanominiature D Connectors - 1-1589457-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
Data Connectivity Housings - 1-1452483-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details