Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
CONN RING CIRC 10-12AWG #5/16
TERMINAL, RING TONGUE, 5/16", 10AWG, YEL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 160296-ND | 160296 | 160296 | 99AC4833 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 5/16", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |