TE Connectivity 15A Electronic Connector 15EEJ1

Description
15A 250VAC Male Mains Power Connector, 3 Pos Product overview: 15EEJ1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-15EEJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 250VAC Male Mains Power Connector, 3 Pos Product overview: 15EEJ1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-15EEJ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Electronic Connector
301-15EEJ1
15A Electronic Connector 301-15EEJ1
15A 250VAC Male Mains Power Connector, 3 Pos Product overview: 15EEJ1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-15EEJ1 can be used for catalog matching and distributor lookup.

15A 250VAC Male Mains Power Connector, 3 Pos Product overview: 15EEJ1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-15EEJ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Modules (PEM) - CCM1224-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1224-ND
Power Entry Modules (PEM) CCM1224-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1029476-15EEJ1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1029476-15EEJ1
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1029476-15EEJ1
Win Source Part Number: 1029476-15EEJ1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: EEJ, Corcom Number of Positions: 3 Current - IEC: 15A Voltage - IEC: 120/250VAC Current - UL: 10A Voltage - UL: 250VAC Features: Front or Rear Side Mount Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 40 Filter Type: Filtered (EMI, RFI) - Commercial Panel Cutout Dimensions: Variable Size Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03011-6609006- 7; 15EEJ1.; 16609006-7; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Accomodates a Fuse: No REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Mfr: TE Connectivity Corcom Filters Other Names: CCM1224-NDR,1-660900 6-7,1-1609006-7,CCM1 224,-15EEJ1-SI Base Product Number: 15EJ Approval Agency: CSA, UL, VDE

Win Source Part Number: 1029476-15EEJ1
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: EEJ, Corcom
Number of Positions: 3
Current - IEC: 15A
Voltage - IEC: 120/250VAC
Current - UL: 10A
Voltage - UL: 250VAC
Features: Front or Rear Side Mount
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 40
Filter Type: Filtered (EMI, RFI) - Commercial
Panel Cutout Dimensions: Variable Size
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480706-0; 1-480700-0; 66099-4; 39-01-2081; 43020-0400; 43640-03011-6609006-7; 15EEJ1.; 16609006-7;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Accomodates a Fuse: No
REACH Status: Vendor Undefined
HTSUS: 8536.69.4030
Mfr: TE Connectivity Corcom Filters
Other Names: CCM1224-NDR,1-6609006-7,1-1609006-7,CCM1224,-15EEJ1-SI
Base Product Number: 15EJ
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity - 69K6657 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity
69K6657
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity 69K6657
RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
15Eej1=F8021 S0 Corcom - Te Connectivity - 75AC5228 - Newark, An Avnet Company
Chicago, IL, United States
15Eej1=F8021 S0 Corcom - Te Connectivity
75AC5228
15Eej1=F8021 S0 Corcom - Te Connectivity 75AC5228
15EEJ1=F8021 S0

15EEJ1=F8021 S0

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-15EEJ1 CCM1224-ND 1029476-15EEJ1 15EEJ1 69K6657 75AC5228
Product Name 15A Electronic Connector Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity 15Eej1=F8021 S0 Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
VME64X Connectors: Rugged High Speed Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details