TE Connectivity Power Entry Modules (PEM) 15EJT8

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - 15EJT8 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
15EJT8
Power Entry Modules (PEM) 15EJT8
Mains Power Connector, 115/230VA

Mains Power Connector, 115/230VA

Supplier's Site
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5939 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity
82H5939
Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity 82H5939
RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 380UA; Connector Type:IEC C13; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site
15Ejt8=F8145 Corcom - Te Connectivity - 75AC5235 - Newark, An Avnet Company
Chicago, IL, United States
15Ejt8=F8145 Corcom - Te Connectivity
75AC5235
15Ejt8=F8145 Corcom - Te Connectivity 75AC5235
15EJT8=F8145

15EJT8=F8145

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15EJT8 15EJT8 82H5939 75AC5235
Product Name Power Entry Modules (PEM) Rfi Power Line Filter, 15A, 380Ua; Connector Type Corcom - Te Connectivity 15Ejt8=F8145 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Socket, Adapter - 9481 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details