Win Source Part Number: 1355876-15EH4
Category: Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Corcom Filters
Series: H, Corcom
Package: Bulk
Product Status: Active
Features: Front or Rear Side Mount
Base Product Number: 15EH
Mounting Type: Panel Mount, Flange
HTSUS: 8536.69.4030
REACH Status: REACH Affected
ECCN: EAR99
Connector Type: Receptacle, Male Blades
Number of Positions: 3
Termination: Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions: Variable Size
Approval Agency: CSA, UL, VDE
Filter Type: Filtered (EMI, RFI) - Commercial
Connector Style: IEC 320-C14
Current Rating - Appliance Inlet: 15A
Voltage Rating - Appliance Inlet: 120/250VAC
Current Rating - Filter: 15A
Accomodates a Fuse: No
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Electronic Component
10/15A, 125/250VAC, MALE, MAINS POWER CONNECTOR, SOLDER Product overview: 15EH4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-15EH4 can be used for catalog matching and distributor lookup.
15EH4=F7697 S0
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1355876-15EH4 | 15EH4-ND | 15EH4 | 301-15EH4 | 44AJ5060 |
| Product Name | Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) | Power Entry Modules (PEM) | 15A Electronic Connector | 15Eh4=F7697 S0 Corcom - Te Connectivity | |
| Termination | Quick Connect - 0.250" (6.3mm) | Quick Connect |