TE Connectivity Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity 15SRBS8-W

Description
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity - 88K2415 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity
88K2415
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity 88K2415
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2415
Product Name Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details