TE Connectivity Iec Inlet C14, 15A, 250Vac, Panel; Iec Connector Type Corcom - Te Connectivity 15SRB1-X

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Iec Inlet C14, 15A, 250Vac, Panel; Iec Connector Type Corcom - Te Connectivity - 20M3431 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet C14, 15A, 250Vac, Panel; Iec Connector Type Corcom - Te Connectivity
20M3431
Iec Inlet C14, 15A, 250Vac, Panel; Iec Connector Type Corcom - Te Connectivity 20M3431
IEC INLET C14, 15A, 250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

IEC INLET C14, 15A, 250VAC, PANEL; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15SRB1-X 20M3431
Product Name Iec Inlet C14, 15A, 250Vac, Panel; Iec Connector Type Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details