TE Connectivity Ring Connectors 160344-2

Description
Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A107160TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107160TR-ND
Ring Connectors A107160TR-ND
Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp

Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp

Buy Now Datasheet
Ring Connectors - A107160CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107160CT-ND
Ring Connectors A107160CT-ND
Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp

Ring Terminal Connector M3 Stud Circular 15-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160344-2
Electronic Connector 392-160344-2
Brass Tin Crimp Terminal 15-20AWG 1.9mm ID Product overview: 160344-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160344-2 can be used for catalog matching and distributor lookup.

Brass Tin Crimp Terminal 15-20AWG 1.9mm ID Product overview: 160344-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160344-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333521-160344-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333521-160344-2
Connectors, Interconnects - Terminals - Ring Connectors 1333521-160344-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333521-160344-2 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 15-20 AWG Contact Material: Brass Standard Package: 15,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.024" (0.61mm) Width - Outer Edges: 0.244" (6.20mm) Length - Overall: 0.461" (11.71mm) Insulation: Non-Insulated Insulation Diameter: 0.075" ~ 0.110" (1.91mm ~ 2.79mm) Stud/Tab Size: M3 Stud ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 160344-2-ND,1603442, A107160TR,A107160CT Base Product Number: 160344 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333521-160344-2
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 15-20 AWG
Contact Material: Brass
Standard Package: 15,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.024" (0.61mm)
Width - Outer Edges: 0.244" (6.20mm)
Length - Overall: 0.461" (11.71mm)
Insulation: Non-Insulated
Insulation Diameter: 0.075" ~ 0.110" (1.91mm ~ 2.79mm)
Stud/Tab Size: M3 Stud
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 160344-2-ND,1603442,A107160TR,A107160CT
Base Product Number: 160344
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crimp Terminal Rohs Compliant Te Connectivity - 07AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal Rohs Compliant Te Connectivity
07AH5905
Crimp Terminal Rohs Compliant Te Connectivity 07AH5905
CRIMP TERMINAL ROHS COMPLIANT: YES

CRIMP TERMINAL ROHS COMPLIANT: YES

Supplier's Site
Ring Tongue 20-16 Awg .025 X .840 Rohs Compliant Te Connectivity - 79AH8973 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue 20-16 Awg .025 X .840 Rohs Compliant Te Connectivity
79AH8973
Ring Tongue 20-16 Awg .025 X .840 Rohs Compliant Te Connectivity 79AH8973
RING TONGUE 20-16 AWG .025 X .840 ROHS COMPLIANT: YES

RING TONGUE 20-16 AWG .025 X .840 ROHS COMPLIANT: YES

Supplier's Site
Term, Ring Tongue, #5, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity - 17AH9886 - Newark, An Avnet Company
Chicago, IL, United States
Term, Ring Tongue, #5, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
17AH9886
Term, Ring Tongue, #5, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity 17AH9886
TERM, RING TONGUE, #5, 16AWG, UNINSUL; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERM, RING TONGUE, #5, 16AWG, UNINSUL; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107160TR-ND 392-160344-2 1333521-160344-2 07AH5905 17AH9886
Product Name Ring Connectors Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Crimp Terminal Rohs Compliant Te Connectivity Term, Ring Tongue, #5, 16Awg, Uninsul; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products