TE Connectivity 15Srbx8=F8287 Corcom - Te Connectivity 15SRBX8

Description
15SRBX8=F8287
Description
15SRBX8=F8287
Datasheet
Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 03P0583, is designed for applications requiring a current rating of 15A at 250VAC. It features a unique slide-in mounting style, which simplifies installation and reduces the need for additional mounting hardware. The filter is UL Recognized and CSA Certified, ensuring compliance with safety standards, and is VDE Approved for 10A at 250VAC. This filter can be configured as either filtered or non-filtered, with a maximum leakage current of 5µA at 250VAC. It operates at a frequency of 50/60 Hz and is suitable for various applications, including communications, consumer electronics, industrial, and medical equipment. The product is compact in design, with a depth of 0.95 inches, and comes with wire leads for easy connection.

Datasheet Summary
Powered by GS/AI

The RFI Power Line Filter, part number 03P0583, is designed for applications requiring a current rating of 15A at 250VAC. It features a unique slide-in mounting style, which simplifies installation and reduces the need for additional mounting hardware. The filter is UL Recognized and CSA Certified, ensuring compliance with safety standards, and is VDE Approved for 10A at 250VAC. This filter can be configured as either filtered or non-filtered, with a maximum leakage current of 5µA at 250VAC. It operates at a frequency of 50/60 Hz and is suitable for various applications, including communications, consumer electronics, industrial, and medical equipment. The product is compact in design, with a depth of 0.95 inches, and comes with wire leads for easy connection.

Suppliers

Company
Product
Description
Supplier Links
15Srbx8=F8287 Corcom - Te Connectivity - 35AC8574 - Newark, An Avnet Company
Chicago, IL, United States
15Srbx8=F8287 Corcom - Te Connectivity
35AC8574
15Srbx8=F8287 Corcom - Te Connectivity 35AC8574
15SRBX8=F8287

15SRBX8=F8287

Supplier's Site
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity - 03P0583 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity
03P0583
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 03P0583
RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Depth:0.95" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Depth:0.95" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35AC8574 03P0583
Product Name 15Srbx8=F8287 Corcom - Te Connectivity Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details