TE Connectivity Ring Connectors 160294

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 160294-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
160294-ND
Ring Connectors 160294-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Plasti-Grip, Ring, 12-10 6Mm Rohs Compliant Amp - Te Connectivity - 42J9713 - Newark, An Avnet Company
Chicago, IL, United States
Plasti-Grip, Ring, 12-10 6Mm Rohs Compliant Amp - Te Connectivity
42J9713
Plasti-Grip, Ring, 12-10 6Mm Rohs Compliant Amp - Te Connectivity 42J9713
PLASTI-GRIP, RING, 12-10 6MM ROHS COMPLIANT: YES

PLASTI-GRIP, RING, 12-10 6MM ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
71Y9699
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 71Y9699
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm2; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160294-ND 160294 42J9713 71Y9699
Product Name Ring Connectors Plasti-Grip, Ring, 12-10 6Mm Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data