TE Connectivity Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity 15SRB8-W

Description
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity - 88K2425 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity
88K2425
Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity 88K2425
RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 70UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Capacitance:470pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2425
Product Name Rfi Power Line Filter, 15A, 70Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details