TE Connectivity Rectangular Wire & Cable Connectors & Housings 1604002-5

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 23.99 MM  [.944 INCH ] Connector Length : 69.6 MM  [2.74 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 23.99 MM  [.944 INCH ] Connector Length : 69.6 MM  [2.74 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1604002-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1604002-5
Rectangular Wire & Cable Connectors & Housings 1604002-5
Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade Wire Contact Termination Area Plating Material : Silver Dimensions Connector Height : 23.99 MM  [.944 INCH ] Connector Length : 69.6 MM  [2.74 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Wire Size (MMSQ) : 34 - 35 Wire Size (AWG) : 2 Wire Size (CMA) : 67100 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Assembly Requirement : Unassembled Kit Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Blade
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 23.99 MM  [.944 INCH ]
  • Connector Length : 69.6 MM  [2.74 INCH ]
  • Connector Width : 23.4 MM  [.921 INCH ]
  • Wire Size (MMSQ) : 34 - 35
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 67100

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1604002-5-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1604002-5-ND
Blade Type Power Connector Assemblies 1604002-5-ND
1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

1 Position Non-Gendered Connector Crimp Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
120A 600V Electronic Connector
436-1604002-5
120A 600V Electronic Connector 436-1604002-5
120A Power Connector, 600V, 2AWG, Wire-to-Wire, Crimp, Receptacle, Red Product overview: 1604002-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1604002-5 can be used for catalog matching and distributor lookup.

120A Power Connector, 600V, 2AWG, Wire-to-Wire, Crimp, Receptacle, Red Product overview: 1604002-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 120A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1604002-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector Kit, Red Housing, 1 Position, 2Awg Contact; No. Of Contacts Amp - Te Connectivity - 11H7628 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, Red Housing, 1 Position, 2Awg Contact; No. Of Contacts Amp - Te Connectivity
11H7628
Connector Kit, Red Housing, 1 Position, 2Awg Contact; No. Of Contacts Amp - Te Connectivity 11H7628
CONNECTOR KIT, RED HOUSING, 1 POSITION, 2AWG CONTACT; No. of Contacts:1Contacts; Product Range:Power 120 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle RoHS Compliant: Yes

CONNECTOR KIT, RED HOUSING, 1 POSITION, 2AWG CONTACT; No. of Contacts:1Contacts; Product Range:Power 120 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug, Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1604002-5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1604002-5
Blade Type Power Connectors 1604002-5
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604002-5 1604002-5-ND 436-1604002-5 11H7628 1604002-5
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Assemblies 120A 600V Electronic Connector Connector Kit, Red Housing, 1 Position, 2Awg Contact; No. Of Contacts Amp - Te Connectivity Blade Type Power Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1946-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Rectangular Connector Accessories - 102540-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
RF Connectors - 1051690-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers