TE Connectivity Ring Connectors 160038

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A124506-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A124506-ND
Ring Connectors A124506-ND
Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Solis 12-10 R 10Mm Rohs Compliant Amp - Te Connectivity - 11H7459 - Newark, An Avnet Company
Chicago, IL, United States
Solis 12-10 R 10Mm Rohs Compliant Amp - Te Connectivity
11H7459
Solis 12-10 R 10Mm Rohs Compliant Amp - Te Connectivity 11H7459
SOLIS 12-10 R 10MM ROHS COMPLIANT: YES

SOLIS 12-10 R 10MM ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 69AH9861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity
69AH9861
Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity 69AH9861
TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:-; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160038 A124506-ND 11H7459 69AH9861
Product Name Ring Connectors Solis 12-10 R 10Mm Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, M10, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers