TE Connectivity Magnetic Wire Connectors 1601013-1

Description
Terminal Magnetic Connector Siameze 18-34 AWG Quick Connect
Request a Quote Datasheet
Description
Terminal Magnetic Connector Siameze 18-34 AWG Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111002TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111002TR-ND
Magnetic Wire Connectors A111002TR-ND
Terminal Magnetic Connector Siameze 18-34 AWG Quick Connect

Terminal Magnetic Connector Siameze 18-34 AWG Quick Connect

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333619-1601013-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333619-1601013-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333619-1601013-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333619-1601013-1 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: QC .187 Termination: Quick Connect Wire Gauge: 18-34 AWG Standard Package: 20,000 Style: Siameze Terminal Type: IDC Terminal ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: A111002CT,A111002TR, -131-057-000-SI-ND,- 1601013-1-SI,2266-16 01013-1,131-057-000, -131-057-000-SI,1601 013-1-ND Base Product Number: 1601013 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333619-1601013-1
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: QC .187
Termination: Quick Connect
Wire Gauge: 18-34 AWG
Standard Package: 20,000
Style: Siameze
Terminal Type: IDC Terminal
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: A111002CT,A111002TR,-131-057-000-SI-ND,-1601013-1-SI,2266-1601013-1,131-057-000,-131-057-000-SI,1601013-1-ND
Base Product Number: 1601013
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A111002TR-ND 1333619-1601013-1
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Contact Size (AWG) 18 to 34 AWG
Unlock Full Specs
to access all available technical data

Similar Products