TE Connectivity
Grounding/Earthing Connectors
1599712-1
Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge
Request a Quote
Email Supplier
Description
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded
Configuration Features Visual Inspection : Yes
Operation/Applicatio
n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability Product Availability : Americas
Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #4 - #2 Installation Technology : Transversal Wedge
Body Features
- Conductor Type (Large) : Stranded, Solid
- Conductor Type (Small) : Solid, Stranded
Configuration Features
Operation/Application
- Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers
Product Availability
- Product Availability : Americas
Product Type Features
- Conductor Combination 1 : 5/8 in
- Conductor Combination 2 : #4 - #2
- Installation Technology : Transversal Wedge
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1599712-1 |
|
Product Name
|
Grounding/Earthing Connectors |
|
Connector Type
|
DIN Connector
|
Unlock Full Specs
to access all available technical data