TE Connectivity Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity 15SRBS1-X

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity - 88K2411 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity
88K2411
Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity 88K2411
RFI POWER LINE FILTER, 15A, 130UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 130UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15SRBS1-X 88K2411
Product Name Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details