TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 160018-1

Description
Win Source Part Number: 1364972-160018-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Base Product Number: 160018 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 17-20 AWG Insulation: Non-Insulated Length - Overall: 0.488" (12.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Oval Insulation Diameter: 0.071" ~ 0.091" (1.80mm ~ 2.31mm) Stud/Tab Size: M4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.272" (6.90mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364972-160018-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Base Product Number: 160018 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 17-20 AWG Insulation: Non-Insulated Length - Overall: 0.488" (12.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Oval Insulation Diameter: 0.071" ~ 0.091" (1.80mm ~ 2.31mm) Stud/Tab Size: M4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.272" (6.90mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1364972-160018-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364972-160018-1
Connectors, Interconnects - Terminals - Ring Connectors 1364972-160018-1
Win Source Part Number: 1364972-160018-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Package: Tape & Reel Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Product Status: Active Base Product Number: 160018 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 17-20 AWG Insulation: Non-Insulated Length - Overall: 0.488" (12.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Oval Insulation Diameter: 0.071" ~ 0.091" (1.80mm ~ 2.31mm) Stud/Tab Size: M4 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.272" (6.90mm)

Win Source Part Number: 1364972-160018-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Product Status: Active
Base Product Number: 160018
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 17-20 AWG
Insulation: Non-Insulated
Length - Overall: 0.488" (12.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Oval
Insulation Diameter: 0.071" ~ 0.091" (1.80mm ~ 2.31mm)
Stud/Tab Size: M4 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.272" (6.90mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160018-1
Electronic Connector 392-160018-1
Ring Tongue Terminal 16-20AWG Steel 12.4mm T/R Product overview: 160018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160018-1 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 16-20AWG Steel 12.4mm T/R Product overview: 160018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160018-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 160018-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
160018-1-ND
Ring Connectors 160018-1-ND
Ring Terminal Connector M4 Stud Oval 17-20 AWG Crimp

Ring Terminal Connector M4 Stud Oval 17-20 AWG Crimp

Buy Now Datasheet
Ring Tongue Amp - Te Connectivity - 17R4114 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Amp - Te Connectivity
17R4114
Ring Tongue Amp - Te Connectivity 17R4114
RING TONGUE

RING TONGUE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364972-160018-1 392-160018-1 160018-1-ND 17R4114
Product Name Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Ring Connectors Ring Tongue Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details