TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1600914-1

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1600914-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1600914-1
Connector Hardware, Mounts, Locks & Retainers 1600914-1
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity - 07W8919 - Newark, An Avnet Company
Chicago, IL, United States
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity
07W8919
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity 07W8919
HARDWARE KIT MBXL, PANEL MOUNT

HARDWARE KIT MBXL, PANEL MOUNT

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1600914-1 07W8919
Product Name Connector Hardware, Mounts, Locks & Retainers Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers