TE Connectivity Ring Connectors 160032

Description
Ring Terminal Connector M10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A112453-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A112453-ND
Ring Connectors A112453-ND
Ring Terminal Connector M10 Stud Circular 6 AWG Crimp

Ring Terminal Connector M10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, Solistrand Series, 3/8
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
15J3833
Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 15J3833
Ring Tongue Terminal, SOLISTRAND Series, 3/8 ", M10, 6 AWG, 15 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 3/8 ", M10, 6 AWG, 15 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Crimp Terminal, Ring Tongue, M10; Stud Size - Metric Amp - Te Connectivity - 11H7458 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, M10; Stud Size - Metric Amp - Te Connectivity
11H7458
Crimp Terminal, Ring Tongue, M10; Stud Size - Metric Amp - Te Connectivity 11H7458
CRIMP TERMINAL, RING TONGUE, M10; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, M10; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112453-ND 160032 15J3833 11H7458
Product Name Ring Connectors Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 6 Awg, 15 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Crimp Terminal, Ring Tongue, M10; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data