TE Connectivity Rfi Power Line Filter, 15A, 41.5Ua; Connector Type Corcom - Te Connectivity 15SRB8-T

Description
RFI POWER LINE FILTER, 15A, 41.5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 41.5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 41.5Ua; Connector Type Corcom - Te Connectivity - 88K2424 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 41.5Ua; Connector Type Corcom - Te Connectivity
88K2424
Rfi Power Line Filter, 15A, 41.5Ua; Connector Type Corcom - Te Connectivity 88K2424
RFI POWER LINE FILTER, 15A, 41.5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 41.5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2424
Product Name Rfi Power Line Filter, 15A, 41.5Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details