TE Connectivity Rectangular Wire & Cable Connectors & Housings 1600688-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 300, 200 Operating Voltage (VDC) : 60, 200, 300 Housing Features Centerline (Pitch) : 2.54 MM , 7.62 MM , 6.35 MM  [.1 INCH , .3 INCH , .25 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 300, 200 Operating Voltage (VDC) : 60, 200, 300 Housing Features Centerline (Pitch) : 2.54 MM , 7.62 MM , 6.35 MM  [.1 INCH , .3 INCH , .25 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1600688-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1600688-7
Rectangular Wire & Cable Connectors & Housings 1600688-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60, 300, 200 Operating Voltage (VDC) : 60, 200, 300 Housing Features Centerline (Pitch) : 2.54 MM , 7.62 MM , 6.35 MM  [.1 INCH , .3 INCH , .25 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 44
  • Number of Rows : 4
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60, 300, 200
  • Operating Voltage (VDC) : 60, 200, 300

Housing Features


  • Centerline (Pitch) : 2.54 MM , 7.62 MM , 6.35 MM  [.1 INCH , .3 INCH , .25 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Board, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 1600688-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1600688-7
Headers & Wire Housings 1600688-7
SQUEEZE REL RECEPT HSG W/KEYS

SQUEEZE REL RECEPT HSG W/KEYS

Buy Now
Squeeze Rel Recept Hsg W/keys Amp - Te Connectivity - 97X5826 - Newark, An Avnet Company
Chicago, IL, United States
Squeeze Rel Recept Hsg W/keys Amp - Te Connectivity
97X5826
Squeeze Rel Recept Hsg W/keys Amp - Te Connectivity 97X5826
SQUEEZE REL RECEPT HSG W/KEYS

SQUEEZE REL RECEPT HSG W/KEYS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600688-7 1600688-7 97X5826
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Squeeze Rel Recept Hsg W/keys Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104666-9 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Connector Accessories - 1734-0528-007-6005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers