Ring Terminal Connector M10 Stud Circular 4 AWG Crimp
TERMINAL, RING TONGUE, 3/8", 4AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING CIRC 4AWG M10 CRIMP
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 160075 | 160075-ND | 160075 | 11H7462 | 160075 |
| Product Name | Ring Connectors | Connectors Unreviewed | Terminal, Ring Tongue, 3/8", 4Awg; Stud Size - Metric Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |