TE Connectivity Rectangular Wire & Cable Connectors & Housings 1600236-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1600236-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1600236-4
Rectangular Wire & Cable Connectors & Housings 1600236-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 2
  • Number of Rows : 4
  • Number of Signal Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 45
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Blade, Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1600236-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1600236-4
Backplane Connectors 1600236-4
PAN MT PLUG, MBXL, 1P+24S+1P

PAN MT PLUG, MBXL, 1P+24S+1P

Buy Now
Pan Mt Plug, Mbxl, 1P+24S+1P Amp - Te Connectivity - 97X5811 - Newark, An Avnet Company
Chicago, IL, United States
Pan Mt Plug, Mbxl, 1P+24S+1P Amp - Te Connectivity
97X5811
Pan Mt Plug, Mbxl, 1P+24S+1P Amp - Te Connectivity 97X5811
PAN MT PLUG, MBXL, 1P+24S+1P

PAN MT PLUG, MBXL, 1P+24S+1P

Supplier's Site
Backplane Connectors - Specialized - 1600236-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1600236-4
Backplane Connectors - Specialized 1600236-4
CONN HDR MULTI-BEAM 26POS PNL MT

CONN HDR MULTI-BEAM 26POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600236-4 1600236-4 97X5811 1600236-4
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Pan Mt Plug, Mbxl, 1P+24S+1P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount PAN
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers