TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1600914-5

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1600914-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1600914-5
Connector Hardware, Mounts, Locks & Retainers 1600914-5
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 1600914-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
1600914-5
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 1600914-5
HARDWARE KIT PANEL MT MUL

HARDWARE KIT PANEL MT MUL

Buy Now
Hardware Kit Panel Mt Multibea Amp - Te Connectivity - 41AJ3235 - Newark, An Avnet Company
Chicago, IL, United States
Hardware Kit Panel Mt Multibea Amp - Te Connectivity
41AJ3235
Hardware Kit Panel Mt Multibea Amp - Te Connectivity 41AJ3235
HARDWARE KIT PANEL MT MULTIBEA

HARDWARE KIT PANEL MT MULTIBEA

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600914-5 1600914-5 41AJ3235
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Power,Hvy Dty Mdlr,Contcts & Accessry Hardware Kit Panel Mt Multibea Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products