TE Connectivity Power Entry Module, Male, 15A; Connector Type Corcom - Te Connectivity 15CUFE1

Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 15A; Connector Type Corcom - Te Connectivity - 60R5557 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 15A; Connector Type Corcom - Te Connectivity
60R5557
Power Entry Module, Male, 15A; Connector Type Corcom - Te Connectivity 60R5557
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
15Cufe1=F8297 Corcom - Te Connectivity - 75AC5223 - Newark, An Avnet Company
Chicago, IL, United States
15Cufe1=F8297 Corcom - Te Connectivity
75AC5223
15Cufe1=F8297 Corcom - Te Connectivity 75AC5223
15CUFE1=F8297

15CUFE1=F8297

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 60R5557 75AC5223
Product Name Power Entry Module, Male, 15A; Connector Type Corcom - Te Connectivity 15Cufe1=F8297 Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers