Power Entry Connector Receptacle, Male Blades IEC 320-C14 Chassis Mount or Panel Mount
RFI POWER LINE FILTER, 15A, 130UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:1000pFRo
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CCM1860-ND | 03P0586 |
| Product Name | Power Entry Modules (PEM) | Rfi Power Line Filter, 15A, 130Ua; Connector Type Corcom - Te Connectivity |
| Mounting | Chassis Mount or Panel Mount | Chassis Mount |