TE Connectivity Rectangular Wire & Cable Connectors & Housings 1600798-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1600798-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1600798-7
Rectangular Wire & Cable Connectors & Housings 1600798-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 7.62 MM  [.3 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 7.62 MM  [.3 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Backplane Connector Housings - A128091-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A128091-ND
Backplane Connector Housings A128091-ND
2 (Power) Position Housing for Female Blade Sockets Connector Free Hanging (In-Line) Multi-Beam

2 (Power) Position Housing for Female Blade Sockets Connector Free Hanging (In-Line) Multi-Beam

Buy Now Datasheet
Hard To Find - 1600798-7 - 1121392-1600798-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1600798-7
1121392-1600798-7
Hard To Find - 1600798-7 1121392-1600798-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121392-1600798-7 Packaging: Tube Number of Positions: 2 (Power) Mounting Style: Free Hanging (In-Line) Features: Latch Lock Connector Type: Housing for Female Blade Sockets Number of Rows: 1 Note: Contacts Not Included Connector Style: Multi-Beam Connector Usage: Receptacle Categories: Connectors, Interconnects Manufacturer Homepage: www.te.com/usa-en/ho me.html Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121392-1600798-7
Packaging: Tube
Number of Positions: 2 (Power)
Mounting Style: Free Hanging (In-Line)
Features: Latch Lock
Connector Type: Housing for Female Blade Sockets
Number of Rows: 1
Note: Contacts Not Included
Connector Style: Multi-Beam
Connector Usage: Receptacle
Categories: Connectors, Interconnects
Manufacturer Homepage: www.te.com/usa-en/home.html
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
340-1600798-7
Electronic Connector 340-1600798-7
Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount Black Tube Product overview: 1600798-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1600798-7 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount Black Tube Product overview: 1600798-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1600798-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1600798-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1600798-7
Backplane Connectors 1600798-7
STR RCPT ASSY MBXL W/KEYS 2ACP

STR RCPT ASSY MBXL W/KEYS 2ACP

Buy Now
Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount - 792-1600798-7 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount
792-1600798-7
Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount 792-1600798-7
Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount

Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount

Supplier's Site
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity - 06W1318 - Newark, An Avnet Company
Chicago, IL, United States
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity
06W1318
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity 06W1318
STR RCPT ASSY MBXL W/KEYS 2ACP

STR RCPT ASSY MBXL W/KEYS 2ACP

Supplier's Site Datasheet
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity - 41AJ3233 - Newark, An Avnet Company
Chicago, IL, United States
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity
41AJ3233
Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity 41AJ3233
STR RCPT ASSY MBXL W/KEYS 2ACP

STR RCPT ASSY MBXL W/KEYS 2ACP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600798-7 A128091-ND 1121392-1600798-7 340-1600798-7 1600798-7 792-1600798-7 06W1318
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Hard To Find - 1600798-7 Electronic Connector Backplane Connectors Conn Housing RCP 2Power POS 7.62mm Crimp ST Cable Mount Str Rcpt Assy Mbxl W/keys 2Acp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Receptacles, Female Sockets - A3216-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers