TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1600903-1

Description
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1600903-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1600903-1
Connector Hardware, Mounts, Locks & Retainers 1600903-1
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Secondary Lock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 1600903-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
1600903-1
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 1600903-1
2NDARY RCPT PWR VERT BLKHED MT

2NDARY RCPT PWR VERT BLKHED MT

Buy Now
Backplane Connectors - 1600903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1600903-1
Backplane Connectors 1600903-1
2NDARY RCPT PWR VERT BLKHED MT

2NDARY RCPT PWR VERT BLKHED MT

Buy Now
Backplane Connector Accessories - A107484-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107484-ND
Backplane Connector Accessories A107484-ND
Connector Lock For

Connector Lock For

Buy Now Datasheet
Connector Accessories Secondary Lock - 792-1600903-1 - Utmel Electronic Limited
Hong Kong, China
Connector Accessories Secondary Lock
792-1600903-1
Connector Accessories Secondary Lock 792-1600903-1
Connector Accessories Secondary Lock

Connector Accessories Secondary Lock

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600903-1 1600903-1 1600903-1 A107484-ND 792-1600903-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Power,Hvy Dty Mdlr,Contcts & Accessry Backplane Connectors Backplane Connector Accessories Connector Accessories Secondary Lock
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products