Siameze Terminal 18-22AWG Brass 6.35mm T/R Product overview: 1601140-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1601140-1 can be used for catalog matching and distributor lookup.
Terminal Magnetic Connector Siameze 18-22 AWG IDC
Terminal Magnetic Connector Siameze 18-22 AWG IDC
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333541-1601140-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: Strain Relief, Locking
Termination: IDC
Wire Gauge: 18-22 AWG
Standard Package: 30,000
Style: Siameze
Terminal Type: IDC Terminal
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A111007TR,-153-001-0
Base Product Number: 1601140
RoHS Status: ROHS3 Compliant
153-001-000=LEADLOK2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-1601140-1 | A111007TR-ND | 1333541-1601140-1 | 11H7496 |
| Product Name | Electronic Connector | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | 153-001-000=Leadlok2,smz Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |