TE Connectivity Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 15SRB8

Description
RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity - 88K2420 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity
88K2420
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 88K2420
RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:0.94" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2420
Product Name Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details