Electronic Component
POWER LINE FILTER, EMI, 15A, 120VAC, QC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:120VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 15IHE1 | 22AC2711 |
| Product Name | Power Line Filter, Emi, 15A, 120Vac, Qc; Connector Type Corcom - Te Connectivity | |
| Mounting | Snap-In, Flange Mount |