8 Position Industrial Mini, Type II Receptacle Connector Solder Surface Mount
Modular Connectors / Ethernet Connectors 8P SMT RECP TYPE 2
CONN IND MINI II RCPT 8P SLD SMD
SMT VERTICAL MINI IO RECEPTACLE TYPE II
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119643-ND | 1971885-2 | 1971885-2 | 98X0979 |
| Product Name | Pluggable Connector Assemblies | Modular Connectors / Ethernet Connectors | Pluggable Connectors | Smt Vertical Mini Io Receptacle Type Ii Te Connectivity |
| Connector Type | Industrial Mini, Type II | Modular Connector and RJ Connector | ||
| Mounting | Surface Mount | PCB Mount | ||
| Number of Contacts | 8 # | |||
| Gender | Female / Jack |