TE Connectivity Industrial Mini I/O Connectors 1971153-1

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 1971153-1 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
1971153-1
Industrial Mini I/O Connectors 1971153-1
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other Field Serviceable : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .01, .1, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .01, .1, 1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 1971153-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1971153-1
I/O Connectors 1971153-1
CONN ASSY INDUSTRIAL MINI I/O

CONN ASSY INDUSTRIAL MINI I/O

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1971153-1
I/O Connectors 1971153-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A128343-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A128343-ND
Pluggable Connector Assemblies A128343-ND
8 Position Industrial Mini, Type I Receptacle Connector Free Hanging (In-Line)

8 Position Industrial Mini, Type I Receptacle Connector Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1971153-1
Electronic Connector 316-1971153-1
Conn Wire to Board RCP 8 POS RA Cable Mount Box/Tray Product overview: 1971153-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971153-1 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 8 POS RA Cable Mount Box/Tray Product overview: 1971153-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971153-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1971153-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1971153-1
Pluggable Connectors 1971153-1
CONN IND MINI I RCPT 8POS STR

CONN IND MINI I RCPT 8POS STR

Supplier's Site Datasheet
Conn Assy Industrial Mini I/o Amp - Te Connectivity - 76AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Conn Assy Industrial Mini I/o Amp - Te Connectivity
76AC2423
Conn Assy Industrial Mini I/o Amp - Te Connectivity 76AC2423
CONN ASSY INDUSTRIAL MINI I/O

CONN ASSY INDUSTRIAL MINI I/O

Supplier's Site
Conn Assy Industrial Mini I/o Te Connectivity - 41T3313 - Newark, An Avnet Company
Chicago, IL, United States
Conn Assy Industrial Mini I/o Te Connectivity
41T3313
Conn Assy Industrial Mini I/o Te Connectivity 41T3313
CONN ASSY INDUSTRIAL MINI I/O

CONN ASSY INDUSTRIAL MINI I/O

Supplier's Site
Modular Connectors / Ethernet Connectors - 1971153-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1971153-1
Modular Connectors / Ethernet Connectors 1971153-1
Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O BY-PASS CONNECTOR

Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O BY-PASS CONNECTOR

Buy Now Datasheet
Pluggable Connector Assemblies - 1971153-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1971153-1
Pluggable Connector Assemblies 1971153-1
CONN IND MINI I RCPT 8POS STR

CONN IND MINI I RCPT 8POS STR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971153-1 1971153-1 A128343-ND 316-1971153-1 1971153-1 76AC2423 1971153-1 1971153-1
Product Name Industrial Mini I/O Connectors I/O Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connectors Conn Assy Industrial Mini I/o Amp - Te Connectivity Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1546411-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Mounting Panel Mount
Current Rating 1.5 amps
View Details
3 suppliers
Headers, Male Pins - A26629-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 104893-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers