TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1983667-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 5.85 MM  [.23 INCH ] Product Length : 22.8 MM  [.897 INCH ] Product Width : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 5.85 MM  [.23 INCH ] Product Length : 22.8 MM  [.897 INCH ] Product Width : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1983667-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1983667-1
Connector Hardware, Mounts, Locks & Retainers 1983667-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 3 Dimensions Product Height : 5.85 MM  [.23 INCH ] Product Length : 22.8 MM  [.897 INCH ] Product Width : 8.8 MM  [.346 INCH ] Housing Features Centerline (Pitch) : 8.5 MM  [.334 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 3

Dimensions


  • Product Height : 5.85 MM  [.23 INCH ]
  • Product Length : 22.8 MM  [.897 INCH ]
  • Product Width : 8.8 MM  [.346 INCH ]

Housing Features


  • Centerline (Pitch) : 8.5 MM  [.334 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1983667-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1983667-1-ND
Rectangular Connector Accessories 1983667-1-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
3P Double Lock Te Connectivity - 98X1048 - Newark, An Avnet Company
Chicago, IL, United States
3P Double Lock Te Connectivity
98X1048
3P Double Lock Te Connectivity 98X1048
3P Double Lock

3P Double Lock

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1983667-1 1983667-1-ND 98X1048
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 3P Double Lock Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products