TE Connectivity Rectangular Wire & Cable Connectors & Housings 1982299-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1982299-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1982299-6
Rectangular Wire & Cable Connectors & Housings 1982299-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 7.8 MM  [.307 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 500
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Blade Type Power Connector Housings - A118323-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A118323-ND
Blade Type Power Connector Housings A118323-ND
"2 Position Blade Type Power Housing Connector Receptacle 0.307"" (7.80mm)"

"2 Position Blade Type Power Housing Connector Receptacle 0.307"" (7.80mm)"

Buy Now Datasheet
I/O Connectors - 1982299-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1982299-6
I/O Connectors 1982299-6
ELCON MINI 2P CABLE CONN,W/O ,FLUSHED

ELCON MINI 2P CABLE CONN,W/O ,FLUSHED

Buy Now
Elcon Mini 2P Cable Conn,w/o ,flushed Amp - Te Connectivity - 36AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Elcon Mini 2P Cable Conn,w/o ,flushed Amp - Te Connectivity
36AC0618
Elcon Mini 2P Cable Conn,w/o ,flushed Amp - Te Connectivity 36AC0618
ELCON MINI 2P CABLE CONN,W/O ,FLUSHED

ELCON MINI 2P CABLE CONN,W/O ,FLUSHED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982299-6 A118323-ND 1982299-6 36AC0618
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings I/O Connectors Elcon Mini 2P Cable Conn,w/o ,flushed Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 2027-102898-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Contacts - 102917-6 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers