TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1969825-8

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Product Height : 5.4 MM  [.212 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 12.3 MM  [.484 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Product Height : 5.4 MM  [.212 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 12.3 MM  [.484 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1969825-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1969825-8
Connector Hardware, Mounts, Locks & Retainers 1969825-8
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Number of Rows : 1 Dimensions Product Height : 5.4 MM  [.212 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 12.3 MM  [.484 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Dimensions


  • Product Height : 5.4 MM  [.212 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 12.3 MM  [.484 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 17-1969825-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1969825-8-ND
Rectangular Connector Accessories 17-1969825-8-ND
Connector Terminal Position Assurance (TPA) For Economy Power Series

Connector Terminal Position Assurance (TPA) For Economy Power Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1969825-8 17-1969825-8-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-273-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers