"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
BOARD-BOARD CONNECTOR, RECEPTACLE, 6WAY, 1ROW; Product Range:Miniature Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
CONN SSL RCPT & BLADE 6POS 3MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108820CT-ND | 24T5023 | 1971567-3 |
| Product Name | Solid State Lighting Connector Assemblies | Board-Board Connector, Receptacle, 6Way, 1Row; Product Range Te Connectivity | Solid State Lighting Connector Assemblies |
| Connector Type | Blade and Receptacle, Hermaphroditic | ||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | |
| Voltage Rating | 300 volts |