TE Connectivity Contact, Socket, 12-10Awg, Crimp; Product Range Te Connectivity 1971858-2

Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 12-10Awg, Crimp; Product Range Te Connectivity - 62W4221 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Te Connectivity
62W4221
Contact, Socket, 12-10Awg, Crimp; Product Range Te Connectivity 62W4221
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W4221
Product Name Contact, Socket, 12-10Awg, Crimp; Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details