Female Blade Sockets Contact Tin 12 AWG Crimp
Female Blade Sockets Contact Tin 12 AWG Crimp
PTL RECEPTACLE CONTACT 12 AWG
PTL RECEPTACLE CONTACT, 12 AWG ROHS COMPLIANT: YES
CONTACT, SOCKET, 12AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1971779-2 | A117917TR-ND | 1971779-2 | 98X0956 |
| Product Name | Contacts | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Ptl Receptacle Contact, 12 Awg Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |