Socket Contact Tin 20-24 AWG Crimp
Socket Contact Tin 20-24 AWG Crimp
Contact SKT Crimp ST Cable Mount 20-24AWG T/R Product overview: 1983780-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1983780-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 973331-1983780-1
Category: Connectors, Interconnects>Rectan
Series: Grace Inertia, GIC
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A115874TR,-1983780-1
Base Product Number: 1983780
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115874CT-ND | 332-1983780-1 | 973331-1983780-1 | 1983780-1 |
| Product Name | Rectangular Connector Contacts | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |