TE Connectivity Mechanical Connectors 1974127-1

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 253 Compatible Conductor Range (AWGKC) : 2/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 253 Compatible Conductor Range (AWGKC) : 2/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1974127-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1974127-1
Mechanical Connectors 1974127-1
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 253 Compatible Conductor Range (AWGKC) : 2/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 67.4 - 253
  • Compatible Conductor Range (AWGKC) : 2/0 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Americas, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Csbs-2/0-500-Cpr Energydivision - Te Connectivity - 46AJ0719 - Newark, An Avnet Company
Chicago, IL, United States
Csbs-2/0-500-Cpr Energydivision - Te Connectivity
46AJ0719
Csbs-2/0-500-Cpr Energydivision - Te Connectivity 46AJ0719
CSBS-2/0-500-CPR

CSBS-2/0-500-CPR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1974127-1 46AJ0719
Product Name Mechanical Connectors Csbs-2/0-500-Cpr Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products