Female Blade Sockets Contact Tin 18 AWG Crimp
Female Blade Sockets Contact Tin 18 AWG Crimp
PTL RECEPTACLE CONTACT 2X18 AWG
Power Contact, Male, 8A, 600V, 18AWG, Crimp, Tin, Copper Alloy Product overview: 1971787-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1971787-2 can be used for catalog matching and distributor lookup.
PTL RECEPTACLE CONTACT, 2X18 AWG
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119746TR-ND | 1971787-2 | 332-1971787-2 | 1971787-2 | 98X0969 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | 8A 600V Electronic Connector | Contacts | Ptl Receptacle Contact, 2X18 Awg Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 AWG | ||||
| Gender | Female / Jack |